686-0042-6-00 CUT STRIP
Socket Contact Gold 28-30 AWG Crimp
Socket Contact Gold 28-30 AWG Crimp
Headers & Wire Housings GOLD SOCKET CONTACT 28-30 AWG Product overview: DF20F-2830SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF20F-2830SCFA can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:DF20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:28 RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DF20F-2830SCFA | H3148TR-ND | 2027-DF20F-2830SCFA | 74M0616 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Electronic Connector | Contact, Socket, 30-28Awg, Crimp; Product Range Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty |