HIROSE Electric U.S.A., Inc. Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) DF1EC-5P-2.5DSA(35)

Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) - 28AH2342 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
28AH2342
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) 28AH2342
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH2342
Product Name Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH12605L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details