HIROSE Electric U.S.A., Inc. Connector, Header, 16Pos, 2Row, 2.5Mm; Pitch Spacing Hirose(Hrs) DF1BZ-8DP-2.5DS

Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 2.5Mm; Pitch Spacing Hirose(Hrs) - 28AH2317 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
28AH2317
Connector, Header, 16Pos, 2Row, 2.5Mm; Pitch Spacing Hirose(Hrs) 28AH2317
CONNECTOR, HEADER, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH2317
Product Name Connector, Header, 16Pos, 2Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL Cable Housing, Latches - G125-3041296L4 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details