HIROSE Electric U.S.A., Inc. Rcpt Housing, 8Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) DF1B-8DS-2.5RC

Description
RCPT HOUSING, 8POS, 2.5MM, PA, WHITE; Product Range:DF1B Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1B Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 8POS, 2.5MM, PA, WHITE; Product Range:DF1B Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1B Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) - 28AH2268 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs)
28AH2268
Rcpt Housing, 8Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) 28AH2268
RCPT HOUSING, 8POS, 2.5MM, PA, WHITE; Product Range:DF1B Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1B Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 8POS, 2.5MM, PA, WHITE; Product Range:DF1B Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1B Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH2268
Product Name Rcpt Housing, 8Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details