The Win Source part number 1355261-DF1B-8DS-2.5
541-0650-2-00 BAG
"8 Rectangular Connectors - Housings Receptacle White 0.098"" (2.50mm)"
Win Source Part Number: 1355261-DF1B-8DS-2.5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -35°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1B
Package: Bulk
Product Status: Active
Base Product Number: DF1B
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp, IDC
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.098" (2.50mm)
Headers & Wire Housings 2.5MM DOUBLE ROW SKT 8P HOUSING Product overview: DF1B-8DS-2.5RC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-8DS-2.5RC can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DF1B-8DS-2.5RC | H3812-ND | 1355261-DF1B-8DS-2.5RC | 2027-DF1B-8DS-2.5RC |
| Product Name | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |