HIROSE Electric U.S.A., Inc. Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) DF1B-5P-2.5DSA(01)

Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) - 28AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
28AH2259
Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) 28AH2259
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:5Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - DF1B-5P-2.5DSA(01) - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF1B-5P-2.5DSA(01)
Headers, Male Pins DF1B-5P-2.5DSA(01)
CONN HEADER VERT 5POS 2.5MM

CONN HEADER VERT 5POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 28AH2259 DF1B-5P-2.5DSA(01)
Product Name Connector, Header, 5Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Female Power Contact with 18 AWG wire, 150mm, single-end - G125-FP10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details