HIROSE Electric U.S.A., Inc. Crimp Contacts DF1B-2428SCFA

Description
Hirose DF1B-2428SCFA Crimp Terminal
Request a Quote Datasheet
Description
Hirose DF1B-2428SCFA Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1849967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1849967
Crimp Contacts 1849967
Hirose DF1B-2428SCFA Crimp Terminal

Hirose DF1B-2428SCFA Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DF1B-2428SCFA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DF1B-2428SCFA
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF1B-2428SCFA
Win Source Part Number: 1353149-DF1B-2428SCF A Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold

Win Source Part Number: 1353149-DF1B-2428SCFA
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1B
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF1B
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 1849967 DF1B-2428SCFA
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Contact Material Cu; Copper
Length 9.84 inch (250 mm)
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Universal Contact - 10094594-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
4 suppliers