HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Contacts DF1B-2428SC

Description
Win Source Part Number: 963961-DF1B-2428SC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF1B Contact Finish: Tin Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 Alternative Parts (Cross-Reference): 350536-1; 794956-1; 39-00-0038; 50058-8000; 08-50-0113; 794606-1DF1B2428SC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: H3832,541-0679-4-00, *DF1B-2428SC,DF1B242 8SC Base Product Number: DF1B
Request a Quote Datasheet
Description
Win Source Part Number: 963961-DF1B-2428SC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF1B Contact Finish: Tin Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 Alternative Parts (Cross-Reference): 350536-1; 794956-1; 39-00-0038; 50058-8000; 08-50-0113; 794606-1DF1B2428SC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: H3832,541-0679-4-00, *DF1B-2428SC,DF1B242 8SC Base Product Number: DF1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 963961-DF1B-2428SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
963961-DF1B-2428SC
Connectors, Interconnects - Rectangular Connectors - Contacts 963961-DF1B-2428SC
Win Source Part Number: 963961-DF1B-2428SC Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF1B Contact Finish: Tin Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 100 Alternative Parts (Cross-Reference): 350536-1; 794956-1; 39-00-0038; 50058-8000; 08-50-0113; 794606-1DF1B2428SC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: H3832,541-0679-4-00, *DF1B-2428SC,DF1B242 8SC Base Product Number: DF1B

Win Source Part Number: 963961-DF1B-2428SC
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: DF1B
Contact Finish: Tin
Package: Bulk
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
Alternative Parts (Cross-Reference): 350536-1; 794956-1; 39-00-0038; 50058-8000; 08-50-0113; 794606-1DF1B2428SC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Hirose Electric Co Ltd
Other Names: H3832,541-0679-4-00,*DF1B-2428SC,DF1B2428SC
Base Product Number: DF1B

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF1B-2428SC
Electronic Connector 2027-DF1B-2428SC
Headers & Wire Housings CRIMP FML CONTACT 24-28 AWG TIN Product overview: DF1B-2428SC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428SC can be used for catalog matching and distributor lookup.

Headers & Wire Housings CRIMP FML CONTACT 24-28 AWG TIN Product overview: DF1B-2428SC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - H3832-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3832-ND
Rectangular Connector Contacts H3832-ND
Socket Contact Tin 24-28 AWG Crimp

Socket Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) - 68X2473 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs)
68X2473
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) 68X2473
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963961-DF1B-2428SC 2027-DF1B-2428SC H3832-ND 68X2473
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details