HIROSE Electric U.S.A., Inc. Electronic Connector DF1B-2428PC

Description
Headers & Wire Housings CRIMP MALE CONTACT 24-28 AWG TIN Product overview: DF1B-2428PC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings CRIMP MALE CONTACT 24-28 AWG TIN Product overview: DF1B-2428PC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-DF1B-2428PC
Electronic Connector 2027-DF1B-2428PC
Headers & Wire Housings CRIMP MALE CONTACT 24-28 AWG TIN Product overview: DF1B-2428PC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428PC can be used for catalog matching and distributor lookup.

Headers & Wire Housings CRIMP MALE CONTACT 24-28 AWG TIN Product overview: DF1B-2428PC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2428PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - H3831-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3831-ND
Rectangular Connector Contacts H3831-ND
Pin Contact Tin 24-28 AWG Crimp

Pin Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1357152-DF1B-2428PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1357152-DF1B-2428PC
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1357152-DF1B-2428PC
Win Source Part Number: 1357152-DF1B-2428PC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Bulk Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Tin

Win Source Part Number: 1357152-DF1B-2428PC
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1B
Package: Bulk
Product Status: Active
Base Product Number: DF1B
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Tin

Buy Now Datasheet
Contact, Pin, 28Awg-24Awg, Crimp; Product Range Hirose(Hrs) - 28AH2233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28Awg-24Awg, Crimp; Product Range Hirose(Hrs)
28AH2233
Contact, Pin, 28Awg-24Awg, Crimp; Product Range Hirose(Hrs) 28AH2233
CONTACT, PIN, 28AWG-24AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF1B Series Plug Housings; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 28AWG-24AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF1B Series Plug Housings; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-DF1B-2428PC H3831-ND 1357152-DF1B-2428PC 28AH2233
Product Name Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Pin, 28Awg-24Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details