HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF1B-2022SCF

Description
Win Source Part Number: 1362770-DF1B-2022SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362770-DF1B-2022SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DF1B-2022SCF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DF1B-2022SCF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF1B-2022SCF
Win Source Part Number: 1362770-DF1B-2022SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Tin

Win Source Part Number: 1362770-DF1B-2022SCF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1B
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF1B
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DF1B-2022SCF
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details