HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF1B-2022PCFB

Description
Pin Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H3829CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3829CT-ND
Rectangular Connector Contacts H3829CT-ND
Pin Contact Gold 20-22 AWG Crimp

Pin Contact Gold 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H3829TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3829TR-ND
Rectangular Connector Contacts H3829TR-ND
Pin Contact Gold 20-22 AWG Crimp

Pin Contact Gold 20-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF1B-2022PCFB
Electronic Connector 2027-DF1B-2022PCFB
Headers & Wire Housings 20-22AWG PIN CONTACT GOLD PLATING Product overview: DF1B-2022PCFB from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2022PCFB can be used for catalog matching and distributor lookup.

Headers & Wire Housings 20-22AWG PIN CONTACT GOLD PLATING Product overview: DF1B-2022PCFB from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF1B-2022PCFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363033-DF1B-2022PCFB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363033-DF1B-2022PCFB
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363033-DF1B-2022PCFB
Win Source Part Number: 1363033-DF1B-2022PCF B Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1B Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF1B HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Gold

Win Source Part Number: 1363033-DF1B-2022PCFB
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1B
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF1B
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H3829CT-ND 2027-DF1B-2022PCFB 1363033-DF1B-2022PCFB
Product Name Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details