HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF1B-2022PCB

Description
Pin Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H3829-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3829-ND
Rectangular Connector Contacts H3829-ND
Pin Contact Gold 20-22 AWG Crimp

Pin Contact Gold 20-22 AWG Crimp

Buy Now Datasheet
Contact, Pin, 22Awg-20Awg, Crimp; Product Range Hirose(Hrs) - 28AH2225 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg-20Awg, Crimp; Product Range Hirose(Hrs)
28AH2225
Contact, Pin, 22Awg-20Awg, Crimp; Product Range Hirose(Hrs) 28AH2225
CONTACT, PIN, 22AWG-20AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF1B Series Plug Housings; Wire Size RoHS Compliant: Yes

CONTACT, PIN, 22AWG-20AWG, CRIMP; Product Range:DF1B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF1B Series Plug Housings; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H3829-ND 28AH2225
Product Name Rectangular Connector Contacts Contact, Pin, 22Awg-20Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products