Hirose DF19-20S-1C Connector Housing
"20 Rectangular Connectors - Housings Plug Beige 0.039"" (1.00mm)"
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 916972-DF19-20S-1C
Series: DF19
Features: 20 Rectangular Connectors - Housings Plug Beige 0.039" (1.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: DF19
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.8000
Other Part Number: *DF19-20S-1C, 685-0011-6-00, DF1920S1C, H3103
1BAG=100/SOLD PER PIECE
Headers & Wire Housings 20P PLUG TOP BRD MNT NO GROUNDING PLATE Product overview: DF19-20S-1C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF19-20S-1C can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1750649 | H3103-ND | 916972-DF19-20S-1C | DF19-20S-1C | 2027-DF19-20S-1C |
| Product Name | Wire Housings & Plugs | Rectangular Connector Housings | Rectangular Connectors - DF19-20S-1C | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Electronic Connector |
| Gender | Male / Plug; Female / Jack | ||||
| Mounting | Surface mount | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Pitch | 1 mm (0.0394 inch) |