HIROSE Electric U.S.A., Inc. Connector, Header, 2Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) DF13A-2P-1.25H

Description
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hirose DF13 series connector is a 2-position, 1-row header with a pitch spacing of 1.25mm, designed for surface mount applications. It features a low profile with a mounting height of 5.8mm and is suitable for automatic mounting due to its embossed tape packaging. The connector is constructed to prevent mis-insertion with a scoop-proof box structure and includes metal fittings to enhance solder joint reliability. This connector has a current rating of 1A and operates within a temperature range of -35°C to +85°C. It supports a voltage rating of 150V AC and has a minimum insulation resistance of 500M ohms. The connector is also designed to withstand various environmental conditions, including humidity and temperature cycling, ensuring durability in applications such as PCs, mobile terminals, and consumer electronics. The product is RoHS compliant and available with tin or gold plating options for the contacts.

Datasheet Summary
Powered by GS/AI

The Hirose DF13 series connector is a 2-position, 1-row header with a pitch spacing of 1.25mm, designed for surface mount applications. It features a low profile with a mounting height of 5.8mm and is suitable for automatic mounting due to its embossed tape packaging. The connector is constructed to prevent mis-insertion with a scoop-proof box structure and includes metal fittings to enhance solder joint reliability. This connector has a current rating of 1A and operates within a temperature range of -35°C to +85°C. It supports a voltage rating of 150V AC and has a minimum insulation resistance of 500M ohms. The connector is also designed to withstand various environmental conditions, including humidity and temperature cycling, ensuring durability in applications such as PCs, mobile terminals, and consumer electronics. The product is RoHS compliant and available with tin or gold plating options for the contacts.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) - 74AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs)
74AC0098
Connector, Header, 2Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) 74AC0098
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 74AC0098
Product Name Connector, Header, 2Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV12005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details