HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Contacts DF13-3032SCFA

Description
Win Source Part Number: 957757-DF13-3032SCFA Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF13 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 30-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 56161-8081; 33467-0004; 926933-1; 36804-0001; 770834-4; MF30-HF1TDF13-3032-S CFA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: DF13-3032SCFATR-ND,H 12151TR,DF133032SCFA ,Q5128953,H12151CT,5 36-0641-6-00,DF13-30 32SCFATR,DF13-3032SC FA-ND Base Product Number: DF13
Request a Quote Datasheet
Description
Win Source Part Number: 957757-DF13-3032SCFA Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF13 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 30-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 56161-8081; 33467-0004; 926933-1; 36804-0001; 770834-4; MF30-HF1TDF13-3032-S CFA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: DF13-3032SCFATR-ND,H 12151TR,DF133032SCFA ,Q5128953,H12151CT,5 36-0641-6-00,DF13-30 32SCFATR,DF13-3032SC FA-ND Base Product Number: DF13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 957757-DF13-3032SCFA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
957757-DF13-3032SCFA
Connectors, Interconnects - Rectangular Connectors - Contacts 957757-DF13-3032SCFA
Win Source Part Number: 957757-DF13-3032SCFA Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: DF13 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 30-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 56161-8081; 33467-0004; 926933-1; 36804-0001; 770834-4; MF30-HF1TDF13-3032-S CFA; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Hirose Electric Co Ltd Other Names: DF13-3032SCFATR-ND,H 12151TR,DF133032SCFA ,Q5128953,H12151CT,5 36-0641-6-00,DF13-30 32SCFATR,DF13-3032SC FA-ND Base Product Number: DF13

Win Source Part Number: 957757-DF13-3032SCFA
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: DF13
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 30-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 56161-8081; 33467-0004; 926933-1; 36804-0001; 770834-4; MF30-HF1TDF13-3032-SCFA;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Hirose Electric Co Ltd
Other Names: DF13-3032SCFATR-ND,H12151TR,DF133032SCFA,Q5128953,H12151CT,536-0641-6-00,DF13-3032SCFATR,DF13-3032SCFA-ND
Base Product Number: DF13

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF13-3032SCFA
Electronic Connector 2027-DF13-3032SCFA
Headers & Wire Housings SOCKET CONTACT/REEL AWG30-32 Product overview: DF13-3032SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-3032SCFA can be used for catalog matching and distributor lookup.

Headers & Wire Housings SOCKET CONTACT/REEL AWG30-32 Product overview: DF13-3032SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-3032SCFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - H12151CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H12151CT-ND
Rectangular Connector Contacts H12151CT-ND
Socket Contact Gold 30-32 AWG Crimp

Socket Contact Gold 30-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H12151TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H12151TR-ND
Rectangular Connector Contacts H12151TR-ND
Socket Contact Gold 30-32 AWG Crimp

Socket Contact Gold 30-32 AWG Crimp

Buy Now Datasheet
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs) - 28AH2348 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs)
28AH2348
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs) 28AH2348
CONTACT, SOCKET, 32AWG-30AWG, CRIMP; Product Range:DF13 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF13 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 32AWG-30AWG, CRIMP; Product Range:DF13 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF13 Series Receptacle RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs) - 82AH1503 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs)
82AH1503
Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs) 82AH1503
CONTACT, SOCKET, 32AWG-30AWG, CRIMP; Product Range:DF13 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF13 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 32AWG-30AWG, CRIMP; Product Range:DF13 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF13 Series Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 957757-DF13-3032SCFA 2027-DF13-3032SCFA H12151CT-ND 28AH2348
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts Contact, Socket, 32Awg-30Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details