HIROSE Electric U.S.A., Inc. Headers, Male Pins DF13-15P-1.25H(21)

Description
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 26-DF13-15P-1.25H(21)TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
26-DF13-15P-1.25H(21)TR-ND
Headers, Male Pins 26-DF13-15P-1.25H(21)TR-ND
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 26-DF13-15P-1.25H(21)CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
26-DF13-15P-1.25H(21)CT-ND
Headers, Male Pins 26-DF13-15P-1.25H(21)CT-ND
CONN HEADER SMD R/A 15POS 1.25MM

CONN HEADER SMD R/A 15POS 1.25MM

Buy Now Datasheet
Headers, Male Pins - 26-DF13-15P-1.25H(21)DKR-ND - DigiKey
Thief River Falls, MN, United States
CONN HEADER SMD R/A 15POS 1.25MM

CONN HEADER SMD R/A 15POS 1.25MM

Buy Now Datasheet
Rectangular Connectors - DF13-15P-1.25H(21) - 849799-DF13-15P-1.25H(21) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF13-15P-1.25H(21)
849799-DF13-15P-1.25H(21)
Rectangular Connectors - DF13-15P-1.25H(21) 849799-DF13-15P-1.25H(21)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 849799-DF13-15P-1.25 H(21) Series: DF13 Features: Connector Header position Package: Reel - TR Family Name: DF13 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.69.4040

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 849799-DF13-15P-1.25H(21)
Series: DF13
Features: Connector Header position
Package: Reel - TR
Family Name: DF13
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF13-15P-1.25H(21)
Electronic Connector 2027-DF13-15P-1.25H(21)
Headers & Wire Housings 15P SNG ROW PIN HDR R/A SMT Product overview: DF13-15P-1.25H(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-15P-1.25H( 21) can be used for catalog matching and distributor lookup.

Headers & Wire Housings 15P SNG ROW PIN HDR R/A SMT Product overview: DF13-15P-1.25H(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-15P-1.25H(21) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 26-DF13-15P-1.25H(21)TR-ND 849799-DF13-15P-1.25H(21) 2027-DF13-15P-1.25H(21)
Product Name Headers, Male Pins Rectangular Connectors - DF13-15P-1.25H(21) Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data