HIROSE Electric U.S.A., Inc. Rectangular Connectors - DF13-10DS-1.25C DF13-10DS-1.25C

Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 916933-DF13-10DS-1.2 5C Series: DF13 Features: 10 Rectangular Connectors - Housings Receptacle Beige 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DF13 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.69.8000 Other Part Number: *DF13-10DS-1.25C, 536-0550-2-00, DF1310DS125C, Q5995518AH, H2231
Request a Quote Datasheet
Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 916933-DF13-10DS-1.2 5C Series: DF13 Features: 10 Rectangular Connectors - Housings Receptacle Beige 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DF13 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.69.8000 Other Part Number: *DF13-10DS-1.25C, 536-0550-2-00, DF1310DS125C, Q5995518AH, H2231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DF13-10DS-1.25C - 916933-DF13-10DS-1.25C - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF13-10DS-1.25C
916933-DF13-10DS-1.25C
Rectangular Connectors - DF13-10DS-1.25C 916933-DF13-10DS-1.25C
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 916933-DF13-10DS-1.2 5C Series: DF13 Features: 10 Rectangular Connectors - Housings Receptacle Beige 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DF13 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.69.8000 Other Part Number: *DF13-10DS-1.25C, 536-0550-2-00, DF1310DS125C, Q5995518AH, H2231

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 916933-DF13-10DS-1.25C
Series: DF13
Features: 10 Rectangular Connectors - Housings Receptacle Beige 0.049" (1.25mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: DF13
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.8000
Other Part Number: *DF13-10DS-1.25C, 536-0550-2-00, DF1310DS125C, Q5995518AH, H2231

Buy Now Datasheet
Connectors Board to Board, Miniature & Sub-Miniature Modular - DF13-10DS-1.25C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
DF13-10DS-1.25C
Connectors Board to Board, Miniature & Sub-Miniature Modular DF13-10DS-1.25C
536-0550-2-00 BAG

536-0550-2-00 BAG

Buy Now
Rectangular Connector Housings - H2231-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
H2231-ND
Rectangular Connector Housings H2231-ND
"10 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"

"10 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
2027-DF13-10DS-1.25C
Dual Electronic Connector 2027-DF13-10DS-1.25C
Headers & Wire Housings 1.25MM RECEPT HSNG 10P DUAL ROW CRIMP Product overview: DF13-10DS-1.25C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-10DS-1.25C can be used for catalog matching and distributor lookup.

Headers & Wire Housings 1.25MM RECEPT HSNG 10P DUAL ROW CRIMP Product overview: DF13-10DS-1.25C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13-10DS-1.25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6232354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6232354P
Wire Housings & Plugs 6232354P
Hirose DF13-10DS-1.25C Connector Housing

Hirose DF13-10DS-1.25C Connector Housing

Supplier's Site
Wire Housings & Plugs - 6232354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6232354
Wire Housings & Plugs 6232354
Hirose DF13-10DS-1.25C Connector Housing

Hirose DF13-10DS-1.25C Connector Housing

Supplier's Site
Wire Housings & Plugs - 1113627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1113627
Wire Housings & Plugs 1113627
Hirose DF13-10DS-1.25C Connector Housing

Hirose DF13-10DS-1.25C Connector Housing

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 916933-DF13-10DS-1.25C DF13-10DS-1.25C H2231-ND 2027-DF13-10DS-1.25C 6232354P 6232354
Product Name Rectangular Connectors - DF13-10DS-1.25C Connectors Board to Board, Miniature & Sub-Miniature Modular Rectangular Connector Housings Dual Electronic Connector Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCB Headers - 1224740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details