Hirose DF11C-8DP-2V(57) PCB Header
Hirose DF11C-8DP-2V(57) PCB Header
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 916917-DF11C-8DP-2V(
Series: DF11
Operating Temperature Range: -30°C ~ 85°C
Features: Connector Header Surface Mount 8 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DF11C
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040
Other Part Number: -DF11C-8DP-2V(57)CT,
Headers & Wire Housings 8P STRT HEADER BD MNT,SMT AU Product overview: DF11C-8DP-2V(57) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11C-8DP-2V(57
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7726998 | H124550DKR-ND | 916917-DF11C-8DP-2V(57) | 2027-DF11C-8DP-2V(57) |
| Product Name | PCB Headers | Headers, Male Pins | Rectangular Connectors - DF11C-8DP-2V(57) | Electronic Connector |
| Category | Board to Board Connector; Wire to Board Connector | |||
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount |