"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
CONN RCPT 8POS 0.079 TIN PCB Product overview: DF11-8DS-2DSA from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-DF11-8DS-2DSA can be used for catalog matching and distributor lookup.
CONN RCPT 8POS 0.079 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H2030-ND | 315-DF11-8DS-2DSA | DF11-8DS-2DSA |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 2.0 amps | 2.0 amps |