Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1167087-DF11-8DS-2C
Manufacturer Homepage: www.hirose-connector
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
543-0503-0-00 BAG
Headers & Wire Housings 2MM RECEPT HOUSING 8P DUALROW CRIMP Product overview: DF11-8DS-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-8DS-2C can be used for catalog matching and distributor lookup.
2mm 2x4P 4 2 2mm 不带 P=2mm Rectangular Connectors Housings ROHS
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Product Range:DF11 Series; Gender:Plug; No. of Positions:8Positions
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1167087-DF11-8DS-2C | H2022-ND | DF11-8DS-2C | 2027-DF11-8DS-2C | DF11-8DS-2C | 49P5071 |
| Product Name | Rectangular Connectors - DF11-8DS-2C | Rectangular Connector Housings | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Electronic Connector | Connectors >> Rectangular Connectors Housings | Wire-To-Board Connector, Receptacle, 8 Position, 2Row; Product Range Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 250 volts |