Hirose DF11-4DP-2DSA(24) PCB Header
543-0517-5-24 EACH
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 916910-DF11-4DP-2DSA
Series: DF11
Operating Temperature Range: -30°C ~ 85°C
Features: Connector Header Through Hole 4 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole
Family Name: DF11
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 81
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4040
Other Part Number: *DF11-4DP-2DSA(24), 543-0517-5-24, DF114DP2DSA24, H10229
Headers & Wire Housings 4P STRT HEADER BD MNT,THRU HL SN Product overview: DF11-4DP-2DSA(24) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-4DP-2DSA(2
| RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6888998 | DF11-4DP-2DSA(24) | 916910-DF11-4DP-2DSA(24) | 2027-DF11-4DP-2DSA(24) | H10229-ND |
| Product Name | PCB Headers | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Rectangular Connectors - DF11-4DP-2DSA(24) | Electronic Connector | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Geometry | Straight; Straight | ||||
| Termination | Solder | ||||
| Mounting | Through hole | Through Hole | Through Hole |