HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF11-30SCFA

Description
Socket Contact Gold 30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H2951TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H2951TR-ND
Rectangular Connector Contacts H2951TR-ND
Socket Contact Gold 30 AWG Crimp

Socket Contact Gold 30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H2951CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H2951CT-ND
Rectangular Connector Contacts H2951CT-ND
Socket Contact Gold 30 AWG Crimp

Socket Contact Gold 30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs) - 13AC8504 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs)
13AC8504
Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs) 13AC8504
CONTACT, SOCKET, 30AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 30AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H2951TR-ND 13AC8504
Product Name Rectangular Connector Contacts Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details