CUT STRIP - 543-0601-0-00 REEL
Socket Contact Tin 22 AWG Crimp
Socket Contact Tin 22 AWG Crimp
Win Source Part Number: 1055327-DF11-22SCF
Category: Connectors, Interconnects>Rectan
Series: DF11
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 350536-1; 50058-8000; 08-50-0113; 87421-0000; 794956-1; 1586315-1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Hirose Electric Co Ltd
Other Names: 543-0601-0-00,DF1122
Base Product Number: DF11
Headers & Wire Housings FEMALE CONTACT TIN 22AWG REEL Product overview: DF11-22SCF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-22SCF can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board Connectors; RoHS Compliant: Yes
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board Connectors; RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DF11-22SCF | H2950TR-ND | 1055327-DF11-22SCF | 2027-DF11-22SCF | 13AC8476 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Contact, Socket, 22Awg, Crimp; Product Range Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |