HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF11-22SC

Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H2950-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H2950-ND
Rectangular Connector Contacts H2950-ND
Socket Contact Tin 22 AWG Crimp

Socket Contact Tin 22 AWG Crimp

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - DF11-22SC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
DF11-22SC
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers DF11-22SC
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers

Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Hirose(Hrs) - 68X2480 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Hirose(Hrs)
68X2480
Contact, Socket, 22Awg, Crimp; Product Range Hirose(Hrs) 68X2480
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF11 Series 2mm Double Row Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Hirose DF11 Series 2mm Double Row Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H2950-ND DF11-22SC 68X2480
Product Name Rectangular Connector Contacts Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Contact, Socket, 22Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - A3067-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details