"18 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Win Source Part Number: 1285323-DF11-18DS-2C
Category: Connectors, Interconnects>Rectan
Series: DF11
Number of Positions: 18
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Other Names: H2026,*DF11-18DS-2C,
Base Product Number: DF11
Headers & Wire Housings 2MM RECEPT HOUSING 18P DUALROW CRIMP Product overview: DF11-18DS-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-18DS-2C can be used for catalog matching and distributor lookup.
Hirose DF11-18DS-2C Connector Housing
Hirose DF11-18DS-2C Connector Housing
Hirose DF11-18DS-2C Connector Housing
543-0508-4-00 BAG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H2026-ND | 1285323-DF11-18DS-2C | 2027-DF11-18DS-2C | 6889067 | 6889067P | DF11-18DS-2C |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | |||
| Termination | Crimp | |||||
| Voltage Rating | 250 volts |