HIROSE Electric U.S.A., Inc. Attenuators AT-210(40)

Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-210(40)-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
AT-210(40)-ND
Attenuators AT-210(40)-ND
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuators - AT-210(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-210(40)
Attenuators AT-210(40)
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT-210(40)-ND AT-210(40)
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2605 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
20 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-20+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 18.5 to 20.7 dB
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details