HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins A3C-6P-2DSA

Description
Win Source Part Number: 1339460-A3C-6P-2DSA Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: A3 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Voltage Rating: 200V Mated Stacking Heights: 5.1mm, 7.9mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.276" (7.00mm) Insulation Height: 0.035" (0.90mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 85°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339460-A3C-6P-2DSA Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: A3 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Voltage Rating: 200V Mated Stacking Heights: 5.1mm, 7.9mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.276" (7.00mm) Insulation Height: 0.035" (0.90mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 85°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339460-A3C-6P-2DSA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339460-A3C-6P-2DSA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339460-A3C-6P-2DSA
Win Source Part Number: 1339460-A3C-6P-2DSA Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: A3 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Voltage Rating: 200V Mated Stacking Heights: 5.1mm, 7.9mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.276" (7.00mm) Insulation Height: 0.035" (0.90mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 85°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Product Status: Obsolete

Win Source Part Number: 1339460-A3C-6P-2DSA
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: A3
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Brass
Voltage Rating: 200V
Mated Stacking Heights: 5.1mm, 7.9mm
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA) , Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.276" (7.00mm)
Insulation Height: 0.035" (0.90mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 85°C
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1339460-A3C-6P-2DSA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details