HIROSE Electric U.S.A., Inc. Connector, Header, 2Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) A3C-2P-2DSA

Description
CONNECTOR, HEADER, 2POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:A3C Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:A3C Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) - 95AC5620 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
95AC5620
Connector, Header, 2Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) 95AC5620
CONNECTOR, HEADER, 2POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:A3C Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:A3C Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95AC5620
Product Name Connector, Header, 2Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - B5743-102-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details