Hirose A3C-18DA-2DSC(71) PCB Socket
Hirose A3C-18DA-2DSC(71) PCB Socket
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 18POS 0.079 GOLD PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7793002P | 7793002 | H10911-ND | A3C-18DA-2DSC(71) |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |
| Category | Wire to Board Connector | |||
| Mounting | Through hole | Through Hole | Through Hole | |
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Contact Pitch | 2 mm (0.0787 inch) |