HIROSE Electric U.S.A., Inc. Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) A3B-50PA-2DS(71)

Description
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A3 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A3 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) - 13AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
13AC8181
Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) 13AC8181
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A3 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Header; Product Range:A3 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 13AC8181
Product Name Connector, Header, 50Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details