Conn Socket Strip RCP 6 POS 2mm Solder ST SMD Automotive Product overview: A3A-6DA-2SV from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-A3A-6DA-2SV can be used for catalog matching and distributor lookup.
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 858922-A3A-6DA-2SV
Series: A3
Operating Temperature Range: -55°C ~ 85°C
Features: 6 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: *A3A-6DA-2SV, H1839
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-A3A-6DA-2SV | 858922-A3A-6DA-2SV | H1839-ND |
| Product Name | Automotive SMD Electronic Connector | Rectangular Connectors - A3A-6DA-2SV | Headers, Receptacles, Female Sockets |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Mounting | Surface Mount | Surface Mount |