"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Headers & Wire Housings 50P F RECEPTACLE R/A TYPE GOLD PLATED Product overview: A3-50DA-2DS(71) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-A3-50DA-2DS(71)
CONN RCPT 50P 0.079 GOLD PCB R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H123053-ND | 2027-A3-50DA-2DS(71) | A3-50DA-2DS(71) |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps |