Hirose A3-32DA-2SV(71) PCB Socket
"32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
Headers & Wire Housings 32POS VERT SMT RECPT SEL GLD PLT NO BOSS Product overview: A3-32DA-2SV(71) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-A3-32DA-2SV(71)
CONN RCPT 32POS 0.079 GOLD SMD
CONNECTOR, RCPT, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts;
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7792787 | H10970-ND | 2027-A3-32DA-2SV(71) | A3-32DA-2SV(71) | 13AC8141 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) |
| Category | Wire to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | 200 volts | |
| Contact Pitch | 2 mm (0.0787 inch) |