"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
Headers & Wire Housings 12POS VERT SMT RECPT SEL GLD PLT NO BOSS Product overview: A3-12DA-2SV(71) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-A3-12DA-2SV(71)
CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:12Contacts;
CONN RCPT 12POS 0.079 GOLD SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H10964-ND | 2027-A3-12DA-2SV(71) | 13AC8134 | A3-12DA-2SV(71) |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | Connector, Rcpt, 12Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |