"10 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount, Right Angle Gold"
CONN RCPT 10P 0.031 GOLD SMD R/A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | H11346-ND | 3260-10S1(55) |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 125 volts | 125 volts |
| Current Rating | 0.5 amps | 0.5 amps |