Hioki USA Corporation Clamp On Ground Resistance Tester with Bluetooth FT6381

Description
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Bluetooth Real Time Data Transfer to Android Based Phone 1.26 In. Jaw Window Ground Resistance Range 0.02ohms to 1600ohms Current Reading Range 1.00mA to 60.0 A TRMS CAT IV 600V 2000 Memory Data Points Low Pass Filter Eliminates Harmonics Over 180hz Hold Function Alarm Function Each Unit Includes Carrying case Resistance check loop Strap LR06 alkaline batteries Instruction manual
Datasheet
Description
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Bluetooth Real Time Data Transfer to Android Based Phone 1.26 In. Jaw Window Ground Resistance Range 0.02ohms to 1600ohms Current Reading Range 1.00mA to 60.0 A TRMS CAT IV 600V 2000 Memory Data Points Low Pass Filter Eliminates Harmonics Over 180hz Hold Function Alarm Function Each Unit Includes Carrying case Resistance check loop Strap LR06 alkaline batteries Instruction manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp On Ground Resistance Tester with Bluetooth - FT6381 - Transcat, Inc.
Rochester, NY, USA
Clamp On Ground Resistance Tester with Bluetooth
FT6381
Clamp On Ground Resistance Tester with Bluetooth FT6381
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Bluetooth Real Time Data Transfer to Android Based Phone 1.26 In. Jaw Window Ground Resistance Range 0.02ohms to 1600ohms Current Reading Range 1.00mA to 60.0 A TRMS CAT IV 600V 2000 Memory Data Points Low Pass Filter Eliminates Harmonics Over 180hz Hold Function Alarm Function Each Unit Includes Carrying case Resistance check loop Strap LR06 alkaline batteries Instruction manual

Product Highlights

  • Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value
  • Bluetooth Real Time Data Transfer to Android Based Phone
  • 1.26 In. Jaw Window
  • Ground Resistance Range 0.02ohms to 1600ohms
  • Current Reading Range 1.00mA to 60.0 A TRMS
  • CAT IV 600V
  • 2000 Memory Data Points
  • Low Pass Filter Eliminates Harmonics Over 180hz
  • Hold Function
  • Alarm Function

Each Unit Includes

  • Carrying case
  • Resistance check loop
  • Strap
  • LR06 alkaline batteries
  • Instruction manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Ground Resistance Testers
Product Number FT6381
Product Name Clamp On Ground Resistance Tester with Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Types of Measurements Grounding Systems Resistance; Ground Bond
Display LEDIndicator
Form Factor Truck Mounted
View Details
Earth Tester - PCE-ERT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Types of Measurements Grounding Systems Resistance
Display DigitalMeter
Form Factor Portable; Hand Held
View Details
HYPOT® III 5 kVAC, 6 kVDC Hipot Tester - 3765 - Ikonix USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
2 suppliers