ARC EM9D - Microcontroller IC 400MHz 2MB (2M x 8) FLASH 72-QFN (8x8)
IC MCU 2MB FLASH 72QFN Product overview: HX6537-A09TDIG from Himax Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HX6537-A09TDIG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182105-HX6537-A09TD
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: ARC EM9D
Speed: 400MHz
Package: Tray
Standard Package: 580
Mounting: SMD (SMT)
Connectivity: I²C, PDM, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, Sensor I/F, WDT
Number of I/O: 9
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 2M x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-QFN (8x8)
Supply Voltage - Operating: 1.8V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
Mfr: Himax
Other Names: 3367-HX6537-A09TDIG
ULP MICROCONTROLLER-BASE
IC MCU 2MB FLASH 72QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 3367-HX6537-A09TDIG-ND | 685-HX6537-A09TDIG | 1182105-HX6537-A09TDIG | HX6537-A09TDIG | HX6537-A09TDIG |
| Product Name | Microcontrollers | 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | |||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | ||
| Bits | Other; A/D 4x12b | ||||
| RAM | 2000 KB | 2000 KB | 2000 KB | 2000 KB | |
| ROM | 320 KB |