Hilman Rollers OT/NT/T Hilman Rollers 20-T

Description
The OT/NT/T-Series Hilman Rollers are the no-frills type of rollers that, if necessary, can be easily modified a little or a lot, to custom suit your application. They are typically used in semi-permanent and permanent type applications, with or without guidance; such as on a Die Transfer Cart or as bearing for a thermal expansion joint. Standard designs can have one or more modifications added to them to create a unique product. It should be noted that this series is related to the Wide Body-Series and the Super Heavy Duty-Series Hilman Rollers in that at a basic level the designs are all similar to one another. OT-Series rollers have an Oversized top that extend over the sides of the roller frame. NT-Series rollers have a Narrow top that extends over the ends of the roller frame. The tops of the OT & NT-Series rollers have standard hole patterns. T-Series Rollers have tops that are flush with the roller frame on all sides. These are thought to be ideal for cavity-mount type applications. OT/NT/T-Series rollers range in capacity from .75-tons up to 75-tons.
Description
The OT/NT/T-Series Hilman Rollers are the no-frills type of rollers that, if necessary, can be easily modified a little or a lot, to custom suit your application. They are typically used in semi-permanent and permanent type applications, with or without guidance; such as on a Die Transfer Cart or as bearing for a thermal expansion joint. Standard designs can have one or more modifications added to them to create a unique product. It should be noted that this series is related to the Wide Body-Series and the Super Heavy Duty-Series Hilman Rollers in that at a basic level the designs are all similar to one another. OT-Series rollers have an Oversized top that extend over the sides of the roller frame. NT-Series rollers have a Narrow top that extends over the ends of the roller frame. The tops of the OT & NT-Series rollers have standard hole patterns. T-Series Rollers have tops that are flush with the roller frame on all sides. These are thought to be ideal for cavity-mount type applications. OT/NT/T-Series rollers range in capacity from .75-tons up to 75-tons.

Suppliers

Company
Product
Description
Supplier Links
OT/NT/T  Hilman Rollers - 20-T - Hilman Rollers
Marlboro, NJ, USA
OT/NT/T Hilman Rollers
20-T
OT/NT/T Hilman Rollers 20-T
The OT/NT/T-Series Hilman Rollers are the no-frills type of rollers that, if necessary, can be easily modified a little or a lot, to custom suit your application. They are typically used in semi-permanent and permanent type applications, with or without guidance; such as on a Die Transfer Cart or as bearing for a thermal expansion joint. Standard designs can have one or more modifications added to them to create a unique product. It should be noted that this series is related to the Wide Body-Series and the Super Heavy Duty-Series Hilman Rollers in that at a basic level the designs are all similar to one another. OT-Series rollers have an Oversized top that extend over the sides of the roller frame. NT-Series rollers have a Narrow top that extends over the ends of the roller frame. The tops of the OT & NT-Series rollers have standard hole patterns. T-Series Rollers have tops that are flush with the roller frame on all sides. These are thought to be ideal for cavity-mount type applications. OT/NT/T-Series rollers range in capacity from .75-tons up to 75-tons.

The OT/NT/T-Series Hilman Rollers are the no-frills type of rollers that, if necessary, can be easily modified a little or a lot, to custom suit your application. They are typically used in semi-permanent and permanent type applications, with or without guidance; such as on a Die Transfer Cart or as bearing for a thermal expansion joint. Standard designs can have one or more modifications added to them to create a unique product.

It should be noted that this series is related to the Wide Body-Series and the Super Heavy Duty-Series Hilman Rollers in that at a basic level the designs are all similar to one another.

OT-Series rollers have an Oversized top that extend over the sides of the roller frame. NT-Series rollers have a Narrow top that extends over the ends of the roller frame. The tops of the OT & NT-Series rollers have standard hole patterns. T-Series Rollers have tops that are flush with the roller frame on all sides. These are thought to be ideal for cavity-mount type applications. OT/NT/T-Series rollers range in capacity from .75-tons up to 75-tons.

Supplier's Site

Technical Specifications

  Hilman Rollers
Product Category Roller Dollies
Product Number 20-T
Product Name OT/NT/T Hilman Rollers
Type Machine Dollie
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Plastic Bin Dollies -  DLY-3018 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 30 inch (762 mm)
View Details
Auto Dolly - 9805 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type Drum Dollie
View Details
STEEL DOLLIES - SOLID - HRU843HR - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Door / Panel Dollie
Load Capacity 900 lbs (408 kg)
View Details