Hikrobot Co., Ltd. 2D Vision Systems ID5000 Series

Description
The Hikrobot ID5000 Series Smart Code Reader harnesses the power of a multi-core deep learning processor, delivering exceptional code reading capabilities across a wide range of applications. It features a mechanical focus lens and supports an impressive resolution of up to 20 megapixels, making it versatile for diverse code reading tasks. This series is designed to handle complex decoding tasks with high efficiency, facilitated by its advanced hardware components. Embedded within the ID5000 series is a sophisticated multi-core processing architecture that significantly enhances its operational efficiency. This architecture allows for parallel data processing across CPU, FPGA, and DSP chips, integrating multi-threading capabilities for shooting, positioning, and decoding activities. As a result, the device achieves a threefold improvement in its processing efficiency, benefiting from the collective learning technologies embedded in its design. This makes the ID5000 series particularly adept at handling high-volume and complex code reading scenarios with remarkable speed and accuracy. With resolutions ranging from 1.6 to 12MP, the ID5000 series excels in delivering superior code-reading accuracy and a wide field of view. This capability enables a single device to replace multiple code readers in an application, simplifying complex system designs. Models within this series can reach code reading speeds of up to 90 codes per second and frame rates varying from 20 to 60 fps, depending on the specific model. This blend of high-speed decoding, broad coverage, and efficient processing makes the ID5000 series an optimal choice for applications requiring high-precision code reading in fast-paced environments.
Description
The Hikrobot ID5000 Series Smart Code Reader harnesses the power of a multi-core deep learning processor, delivering exceptional code reading capabilities across a wide range of applications. It features a mechanical focus lens and supports an impressive resolution of up to 20 megapixels, making it versatile for diverse code reading tasks. This series is designed to handle complex decoding tasks with high efficiency, facilitated by its advanced hardware components. Embedded within the ID5000 series is a sophisticated multi-core processing architecture that significantly enhances its operational efficiency. This architecture allows for parallel data processing across CPU, FPGA, and DSP chips, integrating multi-threading capabilities for shooting, positioning, and decoding activities. As a result, the device achieves a threefold improvement in its processing efficiency, benefiting from the collective learning technologies embedded in its design. This makes the ID5000 series particularly adept at handling high-volume and complex code reading scenarios with remarkable speed and accuracy. With resolutions ranging from 1.6 to 12MP, the ID5000 series excels in delivering superior code-reading accuracy and a wide field of view. This capability enables a single device to replace multiple code readers in an application, simplifying complex system designs. Models within this series can reach code reading speeds of up to 90 codes per second and frame rates varying from 20 to 60 fps, depending on the specific model. This blend of high-speed decoding, broad coverage, and efficient processing makes the ID5000 series an optimal choice for applications requiring high-precision code reading in fast-paced environments.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - ID5000 Series - Hikrobot Co., Ltd.
Hangzhou, Zhejian, China
2D Vision Systems
ID5000 Series
2D Vision Systems ID5000 Series
The Hikrobot ID5000 Series Smart Code Reader harnesses the power of a multi-core deep learning processor, delivering exceptional code reading capabilities across a wide range of applications. It features a mechanical focus lens and supports an impressive resolution of up to 20 megapixels, making it versatile for diverse code reading tasks. This series is designed to handle complex decoding tasks with high efficiency, facilitated by its advanced hardware components. Embedded within the ID5000 series is a sophisticated multi-core processing architecture that significantly enhances its operational efficiency. This architecture allows for parallel data processing across CPU, FPGA, and DSP chips, integrating multi-threading capabilities for shooting, positioning, and decoding activities. As a result, the device achieves a threefold improvement in its processing efficiency, benefiting from the collective learning technologies embedded in its design. This makes the ID5000 series particularly adept at handling high-volume and complex code reading scenarios with remarkable speed and accuracy. With resolutions ranging from 1.6 to 12MP, the ID5000 series excels in delivering superior code-reading accuracy and a wide field of view. This capability enables a single device to replace multiple code readers in an application, simplifying complex system designs. Models within this series can reach code reading speeds of up to 90 codes per second and frame rates varying from 20 to 60 fps, depending on the specific model. This blend of high-speed decoding, broad coverage, and efficient processing makes the ID5000 series an optimal choice for applications requiring high-precision code reading in fast-paced environments.

The Hikrobot ID5000 Series Smart Code Reader harnesses the power of a multi-core deep learning processor, delivering exceptional code reading capabilities across a wide range of applications. It features a mechanical focus lens and supports an impressive resolution of up to 20 megapixels, making it versatile for diverse code reading tasks. This series is designed to handle complex decoding tasks with high efficiency, facilitated by its advanced hardware components.
Embedded within the ID5000 series is a sophisticated multi-core processing architecture that significantly enhances its operational efficiency. This architecture allows for parallel data processing across CPU, FPGA, and DSP chips, integrating multi-threading capabilities for shooting, positioning, and decoding activities. As a result, the device achieves a threefold improvement in its processing efficiency, benefiting from the collective learning technologies embedded in its design. This makes the ID5000 series particularly adept at handling high-volume and complex code reading scenarios with remarkable speed and accuracy.
With resolutions ranging from 1.6 to 12MP, the ID5000 series excels in delivering superior code-reading accuracy and a wide field of view. This capability enables a single device to replace multiple code readers in an application, simplifying complex system designs. Models within this series can reach code reading speeds of up to 90 codes per second and frame rates varying from 20 to 60 fps, depending on the specific model. This blend of high-speed decoding, broad coverage, and efficient processing makes the ID5000 series an optimal choice for applications requiring high-precision code reading in fast-paced environments.

Supplier's Site

Technical Specifications

  Hikrobot Co., Ltd.
Product Category Machine Vision Systems
Product Number ID5000 Series
Product Name 2D Vision Systems
System Type Modular / PC-Based
Unlock Full Specs
to access all available technical data