Highly Electric Co., Ltd. Inductive Sensor CS12-05N-1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE THREAD, ROUND, NON-SHIELD, NPN NO-OUTPUT, WITH CONNECTOR, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE THREAD, ROUND, NON-SHIELD, NPN NO-OUTPUT, WITH CONNECTOR, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 227462281 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
227462281
Inductive Sensor 227462281
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE THREAD, ROUND, NON-SHIELD, NPN NO-OUTPUT, WITH CONNECTOR, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE THREAD, ROUND, NON-SHIELD, NPN NO-OUTPUT, WITH CONNECTOR, METAL BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 227462281
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7559 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details