The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its internal low-power PC with solid state drive, or to an external PC via Ethernet.
Features
Houses 4 input modules 16 input channels @ 2 MS/s each 200 kS/s streaming to disk on all channels Up to 64 input channels @ 100 kS/s with high density module
Front Panel Start/Stop and Acquisition Status Indicators
Store data locally or stream to remote PC via GigE Ethernet connection
9 - 18 V DC powered. AC adaptor provided
Integrated portable PC operates completely standalone or connected to external PC or netbook PC functions such as USB, Monitor, Mouse/Keyboard available through front access panel
Integrated 64GB flash drive stores weeks worth of data (Larger Available)
IP51 housing is water and dust resistant
The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its internal low-power PC with solid state drive, or to an external PC via Ethernet.
Features
- Houses 4 input modules 16 input channels @ 2 MS/s each
200 kS/s streaming to disk on all channels
Up to 64 input channels @ 100 kS/s with high density module
- Front Panel Start/Stop and Acquisition Status Indicators
- Store data locally or stream to remote PC via GigE Ethernet connection
- 9 - 18 V DC powered. AC adaptor provided
- Integrated portable PC operates completely standalone or connected to external PC or netbook PC functions such as USB, Monitor, Mouse/Keyboard available through front access panel
- Integrated 64GB flash drive stores weeks worth of data (Larger Available)
- IP51 housing is water and dust resistant