Hi-Techniques, Inc. Synergy CS

Description
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features Houses 16 input modules 64 input channels @ 2 MS/s each 200 kS/s streaming to disk on all channels Up to 256 input channels @ 100 kS/s with high density module All I/O on rear panel Integrated Core 2 Duo PC with touchscreen display Dual video support enables simultaneous analysis and display of data Integrated 500GB hard drive Internal DVD-RW Dual GigE enables simultaneous connection to external PC and corporate backbone Master/Slave interface enables multiple units to start/stop and acquire simultaneously Optional IRIG/GPS interfaces enables time stamping of data Expansion slots and drive bays available
Description
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features Houses 16 input modules 64 input channels @ 2 MS/s each 200 kS/s streaming to disk on all channels Up to 256 input channels @ 100 kS/s with high density module All I/O on rear panel Integrated Core 2 Duo PC with touchscreen display Dual video support enables simultaneous analysis and display of data Integrated 500GB hard drive Internal DVD-RW Dual GigE enables simultaneous connection to external PC and corporate backbone Master/Slave interface enables multiple units to start/stop and acquire simultaneously Optional IRIG/GPS interfaces enables time stamping of data Expansion slots and drive bays available

Suppliers

Company
Product
Description
Supplier Links
Synergy CS -  - Hi-Techniques, Inc.
Madison, WI, USA
Synergy CS
Synergy CS
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features Houses 16 input modules 64 input channels @ 2 MS/s each 200 kS/s streaming to disk on all channels Up to 256 input channels @ 100 kS/s with high density module All I/O on rear panel Integrated Core 2 Duo PC with touchscreen display Dual video support enables simultaneous analysis and display of data Integrated 500GB hard drive Internal DVD-RW Dual GigE enables simultaneous connection to external PC and corporate backbone Master/Slave interface enables multiple units to start/stop and acquire simultaneously Optional IRIG/GPS interfaces enables time stamping of data Expansion slots and drive bays available

The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display.

Features

  • Houses 16 input modules 64 input channels @ 2 MS/s each
    200 kS/s streaming to disk on all channels
    Up to 256 input channels @ 100 kS/s with high density module
  • All I/O on rear panel
  • Integrated Core 2 Duo PC with touchscreen display
  • Dual video support enables simultaneous analysis and display of data
  • Integrated 500GB hard drive Internal DVD-RW
  • Dual GigE enables simultaneous connection to external PC and corporate backbone
  • Master/Slave interface enables multiple units to start/stop and acquire simultaneously
  • Optional IRIG/GPS interfaces enables time stamping of data
  • Expansion slots and drive bays available
Supplier's Site

Technical Specifications

  Hi-Techniques, Inc.
Product Category Data Acquisition Systems and Instruments
Product Name Synergy CS
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data