Hi-Tech Seals, Inc. Spherical Plain Bearing (non-sealed) SBB GEZ95ES

Description
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.
Description
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Spherical Plain Bearing (non-sealed) - SBB GEZ95ES - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Spherical Plain Bearing (non-sealed)
SBB GEZ95ES
Spherical Plain Bearing (non-sealed) SBB GEZ95ES
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated.

The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments.

Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Spherical Plain Bearings
Product Number SBB GEZ95ES
Product Name Spherical Plain Bearing (non-sealed)
Design Units Inch
Bore Diameter 3.75 inch (95.25 mm)
Length Through Bore 3.28 inch (83.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.6250 inch (15.87 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ25ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 0.8750 inch (22.22 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 35 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.17 inch (55 mm)
View Details