Hi-Tech Seals, Inc. Spherical Plain Bearing (non-sealed) SBB GEZ22ES

Description
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.
Description
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Spherical Plain Bearing (non-sealed) - SBB GEZ22ES - Hi-Tech Seals, Inc.
Edmonton, Alberta, Canada
Spherical Plain Bearing (non-sealed)
SBB GEZ22ES
Spherical Plain Bearing (non-sealed) SBB GEZ22ES
The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments. Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated.

The sliding surface is treated with molybdenum disulfide. In addition to the treated sliding surface, the bearing receives lubrication through ports on the inner and outer bearing wall. Due to the molybdenum disulfide treatment and ability to self-lubricate, these bearings experience high wear resistance. This bearing performs well in applications exposed to dusty environments.

Load carrying capacity will be reduced at temperatures exceeding 180°C. Lubricant temperature ranges must also be taken into account. Please contact Hi-Tech Seals if your application experiences high temperature ranges.

Supplier's Site

Technical Specifications

  Hi-Tech Seals, Inc.
Product Category Spherical Plain Bearings
Product Number SBB GEZ22ES
Product Name Spherical Plain Bearing (non-sealed)
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 45UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.68 inch (68 mm)
View Details
Plain Bearings - 382419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ63ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.5 inch (63.5 mm)
Length Through Bore 2.19 inch (55.55 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details