Hi-Tech Controls, Inc. Vehicle Cable

Description
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.
Datasheet
Description
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Vehicle Cable
Vehicle Cable
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.

Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g.

  • Standard PVC
  • Heat or Cold resistant PVC
  • Cross-linked PVC

Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2.
Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Vehicle Cable
Approvals CE
Rated Voltage 1000 volts
Nominal Diameter 0.0551 to 0.1693 inch (1.4 to 4.3 mm)
Wire Weight 0.0067 to 0.0908 lbs/ft (0.0100 to 0.1351 g/mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 104055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 139076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details