Hi-Tech Controls, Inc. UL-Style 3135 Silicon Ignition Cable

Description
UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and control apparatus e.g. electronic assembly components.
Datasheet
Description
UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and control apparatus e.g. electronic assembly components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL-Style 3135 Silicon Ignition Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
UL-Style 3135 Silicon Ignition Cable
UL-Style 3135 Silicon Ignition Cable
UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and control apparatus e.g. electronic assembly components.

UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories.
AWM
= Appliance Wiring Material
For internal wiring for electrical equipment and control apparatus e.g. electronic assembly components.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name UL-Style 3135 Silicon Ignition Cable
Approvals UL Listing Mark; CE
Rated Voltage 2000 volts
Nominal Diameter 0.0827 to 0.1496 inch (2.1 to 3.8 mm)
Wire Weight 0.0094 to 0.0643 lbs/ft (0.0140 to 0.0957 g/mm)
Rated Temperature 205 C (401 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details