Hi-Tech Controls, Inc. LAN Cable TWINAX

Description
HELUKABEL® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well.
Datasheet
Description
HELUKABEL® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LAN Cable - TWINAX - Hi-Tech Controls, Inc.
Centennial, CO, USA
LAN Cable
TWINAX
LAN Cable TWINAX
HELUKABEL® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well.

HELUKABEL® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number TWINAX
Product Name LAN Cable
Nominal Diameter 0.3268 to 0.3661 inch (8.3 to 9.3 mm)
Wire Weight 0.1488 lbs/ft (0.2215 g/mm)
Rated Temperature 80 C (176 F)
Wire Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Extra Flexib;e PVC Lead Wire - NEF 24-10544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details