Bidirectional flow controller for mounting on single-acting and double-acting cylinders and
valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TMCO 974-1/8-6 |
| Product Name | Composite Right Angle Flow Control Valve |
| Valve Type | Needle |
| Primary Material | Nylon; Technopolymer |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |