Hi-Tech Controls, Inc. SiFF Silicone Single Conductor

Description
Special cables for use in high or low temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories, especially suited for use in power stations (halogen-free).
Datasheet
Description
Special cables for use in high or low temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories, especially suited for use in power stations (halogen-free).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiFF Silicone Single Conductor -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
SiFF Silicone Single Conductor
SiFF Silicone Single Conductor
Special cables for use in high or low temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories, especially suited for use in power stations (halogen-free).

Special cables for use in high or low temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories, especially suited for use in power stations (halogen-free).

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name SiFF Silicone Single Conductor
Approvals CE
Rated Voltage 2000 volts
Nominal Diameter 0.0748 to 0.2992 inch (1.9 to 7.6 mm)
Wire Weight 0.0089 to 0.1860 lbs/ft (0.0133 to 0.2768 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details