Hi-Tech Controls, Inc. SiF/GL Silicone Single Conductor

Description
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Datasheet
Description
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiF/GL Silicone Single Conductor -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
SiF/GL Silicone Single Conductor
SiF/GL Silicone Single Conductor
Advantages: High ignition or flash point Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813) Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
  • Advantages: High ignition or flash point
  • Resistant to high molecular oils, fats from vegetables and animals, alcohols, plasticizers and clophenes, diluted acids, lye and salt dissolution, oxidation substances, tropical influences and weather, lake water, oxygen
  • Halogen-free according to DIN VDE 0482 part 267 / DIN EN 50267-2-2 / IEC 60754-2 (equivalent DIN VDE 0472 part 813)
  • Behavior in fire no flame propagation test according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B)
  • For laying as a fixed installation only in open or ventilated pipe systems as well as in ducts. Otherwise the mechanical properties of the silicon are reduced by the enclosed air at temperatures exceeding +90°C/+194°F.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name SiF/GL Silicone Single Conductor
Approvals CE
Rated Voltage 2000 volts
Nominal Diameter 0.0945 to 0.5669 inch (2.4 to 14.4 mm)
Wire Weight 0.0115 to 0.8599 lbs/ft (0.0171 to 1.28 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details